Magnificent OLED Touch Display

Experience Visuals like Never Before!

The state of the art OLED touch display of ASUS ExpertBook B5302 Flip amazes you with an exceptional experience. Its remarkable NanoEdge display is touch-sensitive, and supports both finger and stylus inputs for an intuitive experience. Its brilliant FHD OLED HDR display delivers exceptionally detailed and realistic visuals, with cinema-grade 100% DCI-P3 color gamut. And with TÜV Rheinland-certified eye care & the Anti-glare functionality the B5302 makes sure your eyes are protected too during your long day of work.

360° Lightweight Convertible with Military-grade Durability

Ultimate Flexibility & Superior Built Quality!

With a 360° flip hinge the ExpertBook B5302 Flip can be used in several different ways, including both tent and tablet modes, making it easier for instant collaboration, content-sharing or presentations. Additionally, it is engineered to cope up with the everyday knocks & bumps in a business setup owing to its military-grade toughness & the ASUS internal torture tests it undergoes.

Engineered for Supreme Productivity

Primed for High Performance!

The ASUS ExpertBook B5302 Flip makes all your business tasks seem lighter, powered by up to 11th Gen Intel® Core™ processor, Intel® Iris® X e graphics coupled with up to 48 GB upgradable DDR4 memory and support for up to dual SSD. Owing to these performance rich attributes along with the superfast Wi-Fi 6 & Bluetooth 5.0 the ExpertBook provides quick and responsive computing and enterprise-grade manageability. It also supports RAID technology for improved data reliability and faster operation.

Ergonomic Design

Unbelievable User Experience!

Packed with innovative & user-friendly features the ASUS ExpertBook B5302 Flip eases every aspect of your work and enhances performance & productivity. It comes loaded with features like NumberPad 2.0 enabled precision touchpad, 360° Ergo-lift hinge for comfortable typing experience, better audio and improved cooling, and also with a spill-resistant backlit keyboard.

Enterprise-grade Security

Next level Data Privacy & Protection!

ASUS ExpertBook B5302 Flip is equipped with widespread of security aspects to protect your valuable business data including a fingerprint sensor integrated with the power button, a physical webcam shield, dedicated TPM 2.0 & a Kensington lock slot that makes your ExpertBook a safe & secure device.

All Day Long Battery

Incredible Battery for Extended hours of Work!

ASUS ExpertBook B5302 Flip never lets you down, be it extended work hours or a long-haul flight. It provides all-day battery life on a single charge, aided by energy-efficient Panel Self Refresh technology. Additionally, the fast-charge technology lets you charge the battery to up to 60% capacity in as little as 39 minutes, so you're up and running in no time.