Accurately place the crosshair on the target, aim, and fire! The Crosshair 15 is armed with the latest 11th Gen. Intel® Core™ i7 processors and NVIDIA® GeForce RTX™ 30 series graphics. Matched with a tough style of titanium gray metal shell to resemble weapons, the Crosshair series will meet the imagination and needs of gamers for shooting games.

POTENT PERFORMANCE TO GAME ON
Equips the latest 11 th  Gen. Intel ®  Core™ i7 processor, it's up to 4 0% performance gains over the previous generation. Achieve greater power with this 8-core processor supporting up to 4.6GHz dual core turbo frequency to maximize efficiency in gameplay, multi-task work and productivity.

* Compared to previous gen i7-10750H. Specs varies by model.

GEFORCE RTX™ 30 SERIES THE ULTIMATE PLAY
GeForce RTX™ 30 Series GPUs deliver the ultimate performance for gamers and creators. They're powered by Ampere—NVIDIA's 2nd gen RTX architecture—with new RT Cores, Tensor Cores, and streaming multiprocessors for the most realistic ray-traced graphics and cutting-edge AI features.

RESIZABLE BAR

Resizable BAR is an advanced PCI Express feature that enables the CPU to access the entire GPU frame buffer at once and improve performance.

* Function may differ due to version change. Please update the latest VBIOS/BIOS/Driver through MSI official website or consult service center.