The Core P6 TG Mid Tower Case is the smaller version of the Core P8 TG Full Tower Case.Just like the Core P8 TG, the Core P6 TG can be transformed into a closed or open styled formeffortlessly and is the newest member of the Thermaltake iconic open-frame Core Series. The Core P6TG features a fully modular design, Rotational PCI-E Slots, a PSU cover, an extra GPU bracket,support for 120mm and 140mm fans, support for 360mm and 280mm radiators, and removable filters. Withall the significant features, the potential for the hardware expansion and cooling solution isremarkable for the Core P6 TG. Users will enjoy the process of building in the Core P6 TG Mid TowerCase and find it truly unique and innovative.
Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.
The Core P6 TG is a dual-form ATX mid tower case which can be transformed into an open frame caseonce the front and
top tempered glass panels are removed.
The built-in PSU cover is designed to hide unsightly cables with overall good ventilation. The Riser Cable bracket on top of the PSU cover and an extra L-shape GPU bracket in the accessory box not onlyenable vertical GPU installation, but help reduce the weight on the PCI-E slots, especially wheninstalling high-end graphics cards like NVIDIA GEFORCE RTX Series and AMD Radeon™ RX Series.Additionally, the extra GPU bracket can be used to hold vertical and horizontal placed GPUs andusers can install the bracket in three ways based on their needs
The Core P6 TG has excellent expandability which helps users build a complete thermal solution. It can support up to a CEB motherboard, a CPU cooler with a maximum height of 180mm, two-way VGA placements of up to 458mm in length (without radiator), a power supply with a length of up to 200mm, and up to eight 2.5” SSD or four 3.5” HDD. When it comes to cooling solutions, the Core P6 TG is optimized for air cooling and advanced AIO/DIY liquid cooling components as well. You can either house up to thirteen 120mm or eight 140mm fans in total. Additionally, the case can fit 360mm or 280mm radiators at the front, top, and right side of the motherboard. With the remarkable hardware expansion and liquid cooling support, the Core P6 TG has endless possibilities for users to build their dream machine.
The Core P6 TG enables users to freely build the system from the ground up with the given modularpanels, racks, brackets, and pre-designed mounting arrays. No more unreachable screw corners or gapsand enjoy installation with a breeze with our Dismantlable Modular Design.