Thermaltake Core P6 TG Innovative, Transformable, and Stylish

Core P6 Tempered Glass ATX Mid Tower Chassis

The Core P6 TG Mid Tower Case is the smaller version of the Core P8 TG Full Tower Case.Just like the Core P8 TG, the Core P6 TG can be transformed into a closed or open styled formeffortlessly and is the newest member of the Thermaltake iconic open-frame Core Series. The Core P6TG features a fully modular design, Rotational PCI-E Slots, a PSU cover, an extra GPU bracket,support for 120mm and 140mm fans, support for 360mm and 280mm radiators, and removable filters. Withall the significant features, the potential for the hardware expansion and cooling solution isremarkable for the Core P6 TG. Users will enjoy the process of building in the Core P6 TG Mid TowerCase and find it truly unique and innovative.

TT Premium

To continue achieving the corporate mission of delivering the perfect user experience, Thermaltake developed “TT Premium” with the essence of combining supreme quality products with a new logo design. TT Premium is far more than just a guarantee of quality. Behind the name, it represents the passion in DIY, Modding and Thermaltake’s desire to be the most innovative brand in the PC hardware market. To satisfy the demand of the high-end PC users, TT Premium follows its core values of Excellent Quality, Unique Design, Diverse Combinations and Boundless Creativity to provide a high performance PC product for every enthusiast.

Tt LCS Certified

Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.

Transformable Chassis

The Core P6 TG is a dual-form ATX mid tower case which can be transformed into an open frame caseonce the front and

top tempered glass panels are removed.

Two-Way Placement Layout

The Core P6 TG is designed for use in two different ways:

Wall-mounted or vertical placement. Builtfor customization

that reflects the makers’ personality, it allows for easy

adjustments to the casefor the best viewing presentation

while ensuring outstanding cooling performance.

Users can hang iton the wall as decoration, take it to

wherever they want and display the nice builds the way theywant.

4mm Thick Tempered Glass Window with Stunning Viewing

The Core P6 TG features three 4mm thick tempered glass panels which are designed to meet the higheststandards in the industry. The enlarged glass windows permit users to fully display their RGBcomponents in the system, and show off their dedication and skill sets.

Display It Your Way

Rotational PCI-E slots give you the option to display your graphics card either horizontally orvertically, creating plenty of flexible space for your system.
Thermaltake TT Premium PCI-E 4.0 Extender (Optional) – Supports a wide range of GPU solutions withultra-excellent quality. Available in 300mm, 300mm (90 adaptor), and 600mm.

PSU Cover & Riser GPU Support Bracket

The built-in PSU cover is designed to hide unsightly cables with overall good ventilation. The Riser Cable bracket on top of the PSU cover and an extra L-shape GPU bracket in the accessory box not onlyenable vertical GPU installation, but help reduce the weight on the PCI-E slots, especially wheninstalling high-end graphics cards like NVIDIA GEFORCE RTX Series and AMD Radeon™ RX Series.Additionally, the extra GPU bracket can be used to hold vertical and horizontal placed GPUs andusers can install the bracket in three ways based on their needs

Dust Reduction

Three super fine magnetic filters on the right, top, and at the bottom are designed to provideexcellent protection against dirt and dust from the outside of the case and is easily removable forcleaning.

Expansion and Liquid-Cooling Solution

The Core P6 TG has excellent expandability which helps users build a complete thermal solution. It can support up to a CEB motherboard, a CPU cooler with a maximum height of 180mm, two-way VGA placements of up to 458mm in length (without radiator), a power supply with a length of up to 200mm, and up to eight 2.5” SSD or four 3.5” HDD. When it comes to cooling solutions, the Core P6 TG is optimized for air cooling and advanced AIO/DIY liquid cooling components as well. You can either house up to thirteen 120mm or eight 140mm fans in total. Additionally, the case can fit 360mm or 280mm radiators at the front, top, and right side of the motherboard. With the remarkable hardware expansion and liquid cooling support, the Core P6 TG has endless possibilities for users to build their dream machine.

Handy I/O Ports

Two USB 3.0, two USB 2.0, and one

USB 3.2 (Gen 2) Type C ports placed

at thefront-right panel to grant direct

access when needed.

DMD – Dismantlable Modular Design

The Core P6 TG enables users to freely build the system from the ground up with the given modularpanels, racks, brackets, and pre-designed mounting arrays. No more unreachable screw corners or gapsand enjoy installation with a breeze with our Dismantlable Modular Design.