TRENDnet’s 6-Port Multi-Gig Switch, model TEG-S762, is a multi-gig switch that provides advanced, high-bandwidth performance, ease of use, and reliability. The TEG-S762 multi-gig switch offers two dedicated 10G ports and four dedicated 2.5G ports for high-speed network connections with a 60Gbps switching capacity. It features a sturdy compact metal housing and fanless design. This multi-gig switch is a cost-effective switch solution for high-speed 10 gigabit network connections.
Equipped with four 2.5GBASE-T RJ-45 ports that provide multi-gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.
Provides 4 x 2.5Gports and 2 x 10G ports for high-speed network connections
Provides a cost-effective solution in adding 10G link capability with two 10G ports for high-speed connections over Cat6A or better cabling
Connect 2.5GBASE-T supported devices at 2.5Gbps for increased throughput over existing Cat5e or better cabling
Fanless design on this multi-gig switch lowers energy consumption and eliminates operating noise
Sends larger packets, or Jumbo Frames (up to 12KB), for increased performance
Sturdy metal housing on the 10 gigabit Ethernet switch / 2.5G switch combo is also compact and lightweight
Well-suited for desktop installations, but also features convenient wall mountable design for greater installation flexibility
LED indicators conveniently convey port status on the multi-gig switch
TRENDnet's 10G Switches are cost-effective solutions to upgrade your network's bandwidth and performance using your existing Cat5e or Cat6 cabling. Deliver the highest possible speeds over your existing cables, and save cost and time on wiring and cabling infrastructure.
Meet the growing demands for higher bandwidth, reduce bottlenecks, and futureproof your network infrastructure. These 10G Switches (or 10GbE switches) allow users to improve data rates and manage high density network environments with video feeds, access controls, advanced surveillance, and other bandwidth-heavy network setups.
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Power |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|