High-performance and durable mini PC with the latest 11th gen Intel Core processors and support for Windows 10 Pro, up to 64 GB DDR4 RAM, M.2 SSD, 2.5-inch HDD and USB 3.2 Gen 2
Solid reliability for your business
ASUS Mini PC PB62 is a durable,
versatile and powerful PC suited to a range of business applications,
including signage, point-of-sales (POS) systems, kiosks and intelligent
vending machines. Powered by the latest 11th Gen Intel ® Core™ processors, PB62 delivers desktop-grade performance in a compact size, with support for Intel ®
Optane™ technology for enhanced storage speed and increased business
productivity. To cater to diverse demands, PB62 supports a 35- or
65-watt CPU – so it's easy to spec for supreme efficiency or maximum
performance. Comprehensive connectivity with eight USB ports and support
for up to three 4K UHD displays means PB62 is perfect for almost any
business scenario. It's also tested to the latest MIL-STD-810H military
standard to ensure it's ready for harsh environments.
Performance
Desktop-grade performance in slim style
With the latest 11th Gen Intel Core desktop processors, ASUS Mini PC PB62 is able to handle intensive computing tasks. Up to 64 GB of fast DDR4 3200 MHz memory ensures smooth multitasking, and a three-storage design with one M.2 PCIe® 4.0 x4 SSD, one M.2 PCIe 3.0 x4 SSD and one 2.5-inch HDD provides the perfect mix of fast data transfers and high storage capacity.
PB62 also has built-in support for Intel® Optane™ memory, the technology that greatly improve storage speeds. It enables your most frequently used documents, pictures, videos and applications to be accessed more quickly while improving overall system performance.
Energy savings
Reduced environmental impact and lower operating costs
ASUS Mini PC PB62 has an energy-efficient design that reduces environmental impact while helping to lower operating costs for your business. Eco-friendly ASUS Mini PCs are recipients of some of the industry's highest environmental certifications, including ENERGY STAR®. Specifically, PB62 consumes as little as 9.17 watts and is extremely quiet, generating just 21.7 dB of noise at idle.
Design
Versatile, space-saving, secure design
With its compact size and VESA-compatible mount design, PB62 is perfect for use in offices, hospitals or retail environments. And now, for the first time in the ASUS Mini PC series, PB62 is available in a choice of two colors – classic black or stunning white – so it's ready to blend into any environment. It even includes an integrated Kensington lock slot and a padlock-eye design, providing ready-made security for any situation.