High-performance and durable mini PC with the latest 11th gen Intel Core processors and support for Windows 10 Pro, up to 64 GB DDR4 RAM, M.2 SSD, 2.5-inch HDD and USB 3.2 Gen 2

  • Windows 10 Pro: ASUS recommends Windows 10 Pro for business.
  • 11th Gen Intel® processors: Latest technology for desktop-grade performance
  • Intel Optane™ H20 support: Storage acceleration for faster and more responsive performance
  • Military-grade durability: Adheres to the latest MIL-810H military standards for outstanding quality and reliability
  • Flexible finish: Choice of traditional black chassis or all-new white design
  • Intel Wi-Fi 6 and Bluetooth 5.2 Ultrafast Gig+ wireless speeds, plus latest high-efficiency Bluetooth connectivity
  • Configurable port: Flexible support for DisplayPort™, VGA, LAN, COM or HDMI®
  • Integrated dust filter: Effectively prevents ingress of dust and other particulate matter for smooth, reliable operation
  • Physical security: Built-in Kensington lock slot enables instant protection
  • Dynamic tuning technology: Automated optimization to ensure best system performance
  • ASUS Corporate Stable Model (CSM): Exclusive program guarantees stable product supply for a minimum of three years
  • 24/7 reliability test: A set of rigorous procedures ensure stable operation

Solid reliability for your business

ASUS Mini PC PB62 is a durable,

versatile and powerful PC suited to a range of business applications,

including signage, point-of-sales (POS) systems, kiosks and intelligent

vending machines. Powered by the latest 11th Gen Intel ® Core™ processors, PB62 delivers desktop-grade performance in a compact size, with support for Intel ®

Optane™ technology for enhanced storage speed and increased business

productivity. To cater to diverse demands, PB62 supports a 35- or

65-watt CPU – so it's easy to spec for supreme efficiency or maximum

performance. Comprehensive connectivity with eight USB ports and support

for up to three 4K UHD displays means PB62 is perfect for almost any

business scenario. It's also tested to the latest MIL-STD-810H military

standard to ensure it's ready for harsh environments.

Performance

Desktop-grade performance in slim style

With the latest 11th Gen Intel Core desktop processors, ASUS Mini PC PB62 is able to handle intensive computing tasks. Up to 64 GB of fast DDR4 3200 MHz memory ensures smooth multitasking, and a three-storage design with one M.2 PCIe® 4.0 x4 SSD, one M.2 PCIe 3.0 x4 SSD and one 2.5-inch HDD provides the perfect mix of fast data transfers and high storage capacity.

PB62 also has built-in support for Intel® Optane™ memory, the technology that greatly improve storage speeds. It enables your most frequently used documents, pictures, videos and applications to be accessed more quickly while improving overall system performance.

Energy savings

Reduced environmental impact and lower operating costs

ASUS Mini PC PB62 has an energy-efficient design that reduces environmental impact while helping to lower operating costs for your business. Eco-friendly ASUS Mini PCs are recipients of some of the industry's highest environmental certifications, including ENERGY STAR®. Specifically, PB62 consumes as little as 9.17 watts and is extremely quiet, generating just 21.7 dB of noise at idle.

Design

Versatile, space-saving, secure design

With its compact size and VESA-compatible mount design, PB62 is perfect for use in offices, hospitals or retail environments. And now, for the first time in the ASUS Mini PC series, PB62 is available in a choice of two colors – classic black or stunning white – so it's ready to blend into any environment. It even includes an integrated Kensington lock slot and a padlock-eye design, providing ready-made security for any situation.