Enhance Productivity
The portable docking station connects your laptop to a 4K 60Hz HDMI monitor (4096 x 2160p) to create a powerful workstation.
It can also connect to an ultra-wide monitor with resolutions up to 3440x1440 60Hz.
Connect Your Devices
The USB-C to USB 3.1 Gen 2 hub gives you a USB-A (10Gbps) port, and a USB-C (10Gbps) port to connect your USB devices. Plus, when using the multifunction adapter without a power adapter connected, the additional USB-C port, that the power adapter connects to, can be used as a USB-C (10Gbps) peripheral port.
Easy Portability
For mobile use, the USB-C adapter can operate with bus-power alone, or with a USB-C power adapter for laptop and BC 1.2 peripheral charging.
The docking station is lightweight and fits easily into a laptop bag for on-the-go travel use in your office, home office and shared work spaces.
Charge Your Laptop and Peripherals
With support for USB PD 3.0 (up to 100W), the USB Type-C multiport adapter lets you power and charge your laptop, and power your peripherals when connected to a USB-C power adapter. PD 3.0 features Fast Role Swap to prevent USB data and video disruption when you switch power sources (USB-C power adapter to bus power).