Dynamic and ready to travel, the pioneering ROG Zephyrus G14 is the world’s most powerful 14-inch Windows 10 Pro gaming laptop. Outclass the competition with up to an 8-core AMD Ryzen™ 9 4900HS CPU and potent GeForce RTX™ 2060 GPU that speed through everyday multitasking and gaming. Customize your fit with either a 120Hz gaming display or high-resolution WQHD panel, both Pantone® Validated for superb color accuracy. Quad speakers pump out incredible Dolby Atmos sound for immersive movies, games, music, and more. Live life at Zephyrus speed with a light and portable gaming laptop, and be active anywhere.
POTENT PERFORMANCE TO GAME ON
|
Equips the latest 11
th
Gen. Intel
®
Core™ i7 processor, it's up to 4
0% performance gains over the previous generation. Achieve greater power with this 8-core processor supporting up to 4.6GHz dual core turbo frequency to maximize efficiency in gameplay, multi-task work and productivity.
* Compared to previous gen i7-10750H. Specs varies by model. |
BUILT UP
Styled in metallic Eclipse Gray or pearlescent Moonlight White, the Zephyrus G14 is a stunner. Its clean aesthetic travels easily from LAN parties to lecture halls, with fine-tuned detailing that puts it in a class of its own. Precision CNC milling creates 6,536 perforations across the aluminum lid for a distinctive dot matrix design. Honeycomb reinforcements add strength with minimal material to keep the chassis light. The magnesium-aluminum alloy deck is fingerprint resistant to keep it looking fresh day to day.
LIGHT IT UP
Featuring a first-of-its-kind AniMe Matrix™ display, the G14 offers deep personalization in a truly unique way. The groundbreaking display is made up of 1,215 individual mini-LEDs that can be used to display custom images and animations that express your creativity and audio visualizations that match music playback. Future updates will enable status notifications that keep you in the loop on new messages, battery life, and more.