4XEM Charging Kit for iPad Air

For your convenience 4XEM has put together this all-in-one kit. In this kit we have included our 25W USB-C wall-mounted Power Adapter (charger) and our 6ft USB-C to C 10 Gigabit Cable together in one purchase. Both products are compatible with a variety of Lightning devices but are ideal for your iPad Air. Additionally, the kit is backwards compatible with previous versions of the iPad Air as well as current. Always have your iPad Air, and other USB-C enabled devices, with 4XEM.


Extended Title

4XEM 25Watt USB-C Wall-mounted Power Adapter with 6FT/2M USB-C to USB-C Cable M/M USB 3.1 Gen 2 10Gbps compatible with iPad Air.

Problem it solves: Conveniently have the products to keep your iPad Air, and other Lightning devices, fully charged with one of 4XEM’s Charger Kits

Features:

25W USB-C Power Adapter Features:

  • Compatibility with Samsung, Apple, and any USB-C device
  • Backwards compatible with older Apple products
  • Compatible with iPhone and iPad
  • 25Watt power
  • Wall-mounted
  • One USB-C port

6FT/2M USB-C to USB-C Cable M/M USB 3.1 Gen 2 10Gbps (White):

  • Transfer rates up to 10 Gbps
  • 5A power rating supporting 100W of power.
  • Great for fast-charging large capacity mobile devices with USB-C or Thunderbolt 3 ports.
  • Compatible with USB-C AC Adapters and PD devices requiring up to 100W (including AC adapters drawing 90W, 85W, 65W, etc), Apple’s 61W & 87W Power Adapter wall chargers, Docking Stations, Storage Hard Drives by LaCie, Western Digital G-Drive, and 4k/5k Video Displays such as LG UltraFine 5K, 4k, Samsung, HP EliteDisplay E243d, Dell USB-C Monitors & more!
  • Works great for Laptops, Chromebooks, Desktops, Video Displays/Monitors, Battery Power Bricks, Portable Hard Drives, Tablets, 13-inch MacBook Air, 13-inch MacBook Pro, 15-inch MacBook Pro, iPad Pro, Microsoft Surface Book 2, LG Gram, Razer Blade Stealth, Samsung, Notebook 9, TabPro S, HP, Lenovo ThinkPad, X1, Yoga, IdeaPad, ASUS Transformer 3 Pro, ZenBook 3, ZenBook Flip S, Dell Inspiron 14 7000, XPS 13, XPS, Google Chromebook Pixel, Pixelbook, and more.