This 10 m (33 ft.) cable connects a USB-C or Thunderbolt™ 3 laptop, MacBook®, smartphone or tablet to an HDTV, monitor or projector with HDMI input. It uses optical fiber to transmit audio/video signals with no latency or loss and is immune to EMI/RFI line noise.
Typical Applications
The U444F3-10M-H4K6 supports 4K resolutions up to 3840 x 2160 @ 60 Hz as well as High Dynamic Range (HDR) for richer contrast and expanded color accuracy. HDCP 2.2 compliance and 4:2:2 chroma subsampling allow you to stream 4K content without complications.
Because fiber cable is slimmer and more flexible than standard copper cable, the U444F3-10M-H4K6 is easier to install around corners and in tight spaces. It draws power from the connected device, so no external power is needed. Its CL3-rated PVC jacket meets the required standards for in-wall installation. NOTE: In order to function properly, the U444F3-10M-H4K6 must be installed in the proper direction. Please check the Source and Display labels on the cable’s connectors before installation.
Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. This cable provides a fast and easy connection to USB-C ports the first time, every time.