Take full advantage of Thunderbolt 4 technology!
The MTB4-HUB3-01 expands the capabilities of your desktop or laptop computer by adding four ports to its Thunderbolt 3 or 4 port. With a single connection, this versatile hub supports 8K video, dual 4K video or up to three Thunderbolt-compatible devices. It goes further than a USB-C hub, offering data transfer speeds up to 40 Gbps. An additional USB-A peripheral port supports USB 3.2 Gen 2 speeds up to 10 Gbps.
Crystal-clear 8K video
The MTB4-HUB3-01 is the ideal solution for professional-quality video editing and digital signage applications. When connected to a Thunderbolt 4 source, it supports one 8K (7680 x 4320 @ 30 Hz) monitor or two 4K (3840 x 2160 @ 60 Hz) monitors.
Lightning-fast data transfer
Built for multitasking, this powerful hub supports bidirectional data transfer speeds up to 40 Gbps. That’s eight times faster than USB 3.0, four times faster than Thunderbolt 1 and twice as fast as Thunderbolt 2.
Support for cascading
This hub’s three Thunderbolt 4 ports are capable of directly supporting three Thunderbolt-compatible devices and cascading up to five additional levels of Thunderbolt docks and adapters (such as Eaton’s MTB3-series, sold separately). The MTB4-HUB3-01 acts as the first level in the chain of six.
Ready for use right out of the box
One Thunderbolt 3 or 4 connection provides all the ports you need, so you can leave the adapters at home. Keep the MTB4-HUB3-01 on your desk, and you’ll only have one cable to unplug when you take your laptop on the road.