4XEM USB-C Charging Kit for Google Pixel 6

For your convenience, 4XEM has put together this all-in-one kit. In this kit we have included our 20W Fast Charging Wall Charger and our 6FT USB-C to USB-C 3.1 Gen 2 cable, which is designed for data transferring up to 10 Gbps. Both products are compatible with any USB-C device but are ideal for the Goggle Pixel 6. These products are also backwards compatible with a variety of other versions of the Pixel such as the 4 and 5. Always have quickly charged mobile devices and more with 4XEM.

Extended Title:

4XEM’s USB-C 20W FAST CHARGING QUICK CHARGE 3.0 WALL CHARGER and 6FT/2M USB-C 3.1 Gen 2 to USB-C 3.1 Gen 2 Cable Charging Kit for Google Pixel 6.

Problem it solves: Conveniently have the products to keep your Pixel, and other USB-C products, fully charged with 4XEM’s Charger Kits.

Features:

USB-C 20W Fast Charging, Quick Charge 3.0 Wall Charger Features:

  • Support HiSilicon Fast Charging Protocol FCP、USB PD、BC、AFC etc for output voltage and current communication
  • Accurate limited current output
  • Over current protection with Auto-recovery.
  • Overload protection and over voltage protection.
  • Short circuit protection with Auto-recovery.
  • Over temperature protection with Auto-recovery.
  • Intelligent LED for PD charging.
  • Select precision electrical components, fire line version, and imported fire plastic.
  • Portable and convenient to use

6FT/2M USB-C to USB-C Cable M/M USB 3.1 Gen 2 10Gbps (White)

  • Transfer rates up to 10 Gbps
  • 5A power rating supporting 100W of power.
  • Great for fast-charging large capacity mobile devices with USB-C or Thunderbolt 3 ports.
  • Compatible with USB-C AC Adapters and PD devices requiring up to 100W (including AC adapters drawing 90W, 85W, 65W, etc), Apple’s 61W & 87W Power Adapter wall chargers, Docking Stations, Storage Hard Drives by LaCie, Western Digital G-Drive, and 4k/5k Video Displays such as LG UltraFine 5K, 4k, Samsung, HP EliteDisplay E243d, Dell USB-C Monitors & more
  • Works great for Laptops, Chromebooks, Desktops, Video Displays/Monitors, Battery Power Bricks, Portable Hard Drives, Tablets, 13-inch MacBook Air, 13-inch MacBook Pro, 15-inch MacBook Pro, iPad Pro, Microsoft Surface Book 2, LG Gram, Razer Blade Stealth, Samsung, Notebook 9, TabPro S, HP, Lenovo ThinkPad, X1, Yoga, IdeaPad, ASUS Transformer 3 Pro, ZenBook 3, ZenBook Flip S, Dell Inspiron 14 7000, XPS 13, XPS, Google Chromebook Pixel, Pixelbook, and more.