The Vertiv Geist Rack Transfer Switch (RTS) is a versatile rack power distribution (rPDU) that provides redundant power to single corded devices. The RTS automatically detects the loss of power and switches the load to the secondary power source in 4-8 milliseconds without the need for human intervention. It helps ensure your critical equipment remains powered even in the event of a power failure. Select models of the RTS come with input monitoring, while other models also have outlet level switching that allows you to remotely manage receptacles, helping you avoid accidental overloads and reboot unresponsive IT equipment. Depending on the needs of your business, you can choose between a variety of Vertiv Geist RTS models that each have a unique combination of outlets.
4-8ms TRANSFER SPEED
The Vertiv Geist Rack Transfer Switch can help ensure your critical IT equipment remains powered even in the event of a power failure. This rPDU automatically switches from the primary power source to the secondary power source in 4-8 milliseconds, saving your important business operations from harmful and costly disruptions caused by power loss.
EASY TO USE FRONT PANEL
The RTS has an easy-to-use front panel that provides visual identification of the active power source for easy monitoring. It also allows users to do a manual transfer of the power source. The transfer can be done either by touch of a button or remotely, so users have options on how to manage power loads during maintenance or emergency power loss.
OUTLET FLEXIBILITY
Select models in the Vertiv Geist RTS product line are equipped with the Combination Outlets C13/C19. These hybrid outlets function as both a C13 and C19 receptacle. The outlets accommodate both C14 and C20 plug types interchangeably, providing you the flexibility to support common critical IT equipment using just a single rack PDU.
UPGRADEABLE TECHNOLOGY
The Vertiv Geist rPDUs equipped with the upgradeable Interchangeable Monitoring Device (IMD) allow you to upgrade your monitoring technology as the needs of your business evolves. The IMDs are hot-swappable so scheduled downtime is not required for an upgrade.
VERTIV INTELLIGENCE DIRECTOR
Users can streamline deployment with IP aggregation of up to 50 supported Vertiv devices on a single IP address using the Vertiv Intelligence Director. Users can also have a view of critical IT equipment power usage either at the rack or via remote access. Users can also power cycle unresponsive IT equipment remotely with select switched RTS models. You can set thresholds to receive alarms when power conditions fall outside the desired range for added protection.
WARRANTY
All Vertiv Geist rPDUs come with a default three-year warranty, but you can extend it for two more years if you register your unit within 120 days of purchase.
FINANCE
Financial institutions cannot afford any kind of downtime since they support online transactions around the clock. Having a reliable power distribution unit that also provides redundant power can help their IT equipment stay online 24/7. All Vertiv Geist rPDU undergo individual testing for reliability, helping ensure your business is powered by a PDU that passed quality control.
ENTERPRISE DATA CENTER
Enterprise Data Centers power thousands of servers and switches, making remote power monitoring and management necessary. With models that deliver advanced remote power monitoring and management, the Vertiv Geist rPDU help data center managers analyze data and maximize uptime by remotely turning off receptacles to avoid accidental overloads, or power cycling outlets to reboot unresponsive IT equipment.
COLOCATIONS
Colocation facilities offer services to all kinds of clients, even those who require just a small partial space inside a rack. With select models that come in horizontal form factor, the Vertiv Geist RTS can help system integrators provide reliable and intelligent power distribution to those clients without taking up the 0U space, which can be used for clients that require a vertical rPDU.
Amp: 10A or 15A
Voltage: 120V/20V/230V
Capacity: 1.4kW/2.4kW/2.3kW
Form Factor: Horizontal
Outlets: (12) Combination Outlets C13/C19
Height: 1.72in
Width: 17in
Depth: 18in
Amp: 20A
Voltage: 120V
Capacity: 1.9kW
Form Factor: Horizontal
Outlets: (10) NEMA 5-20R Outlets
Height: 1.72in
Width: 17in
Depth: 18in
Amp: 30A
Voltage: 208V
Capacity: 4.9kW
Form Factor: Horizontal
Outlets: (1) NEMA L6-30R
Height: 1.72in
Width: 17in
Depth: 18in
Amp: 15A
Voltage: 120V
Capacity: 1.4kW
Form Factor: Horizontal
Outlets: (10) NEMA 5-15R
Height: 1.72in
Width: 17in
Depth: 18in