LG Ultrawide 38WN95C-W 38" UW-QHD+ Curved Screen LED Gaming LCD Monitor
  • 38" Curved UltraWide QHD+ (3840 x 1600) Nano IPS Display
  • DCI-P3 98% Color Gamut and VESA DisplayHDR 600
  • Thunderbolt™ 3 Connectivity with 94W PD
  • IPS 1ms (GtG) 144Hz Refresh Rate
  • NVIDIA® G-SYNC® Compatible


Be the Game Changer

LG UltraGear™, supremely powerful gear, boosts your chances of victory.

Speed

IPS 1ms (GtG)
165Hz (Overclock 180Hz)

Display

27” QHD (2560 x 1440)
Nano IPS & HDR400

Technology

NVIDIA® G-SYNC® Compatible
AMD FreeSync™ Premium


Nano IPS 1ms

Your Dream Gaming Monitor for Speed and Picture Quality

You can experience breath-taking gaming performance and total immersion on Nano IPS 1ms technology providing the ultrahigh speed with exceptional graphics quality.

Nano IPS & HDR400

Feel Actual Combat with True Colors

This monitor supports wide color spectrum, 98% of the DCI-P3 color gamut, expressing high-fidelity color for reproducing with VESA DisplayHDR™400, enabling realistic visual immersion. Regardless of the battlefield, gamers experience the sensation of being in the center of it

165Hz / 180Hz (Overclock) Refresh Rate

Fluid Gaming Motion

A ultra-fast speed of 165Hz (Overclock 180Hz) allows gamers to see the next frame quickly and makes image to appear smoothly. The gamers can response rapidly to opponents and aim at target easily.