Expand your network’s bandwidth and reduce traffic bottlenecks with TRENDnet’s Unmanaged 2.5G PoE+ Switches. These 2.5G PoE+ switches come equipped with 2.5GBASE-T RJ-45 ports that provide higher gigabit speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. Each high-speed 2.5G PoE+ switch features a durable metal enclosure and can be mounted to the wall for setup flexibility. The fanless design lowers energy consumption and eliminates distracting operating noise. TRENDnet’s reliable 2.5G PoE+ switches are cost-effective solutions to increase your network’s throughput. A 55W total PoE power budget on this PoE+ switch supplies up to four PoE+ devices with up to 30W per port.
No configuration needed, simply connect network devices to the 2.5G PoE+ switch
A 55W total PoE power budget supplies up to four PoE+ devices with up to 30W per port
Equipped with 2.5GBASE-T RJ-45 ports that provide higher gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling
Fanless design lowers energy consumption and eliminates operating noise
Sturdy metal housing
Features a convenient wall mountable design for greater installation flexibility
Sends larger packets, or Jumbo Frames (up to 12KB) for increased performance
LED indicators convey port status
TRENDnet offers a wide variety of PoE switches including PoE, PoE+ and 802.3bt supported switches. TRENDnet also offers a variety of specialty PoE switches including long range PoE switches that reach up to 200m away, smart surveillance switches, and industrial switches.
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| PoE |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
|
PACKAGE CONTENTS |
|