OVERVIEW

Expand your network’s bandwidth and reduce traffic bottlenecks with TRENDnet’s Unmanaged 2.5G PoE+ Switches. These 2.5G PoE+ switches are equipped with 2.5GBASE-T RJ-45 ports that provide multi-gigabit speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. Each high-speed 2.5G PoE+ switch features a durable metal enclosure and can be mounted to the wall for setup flexibility. The fanless design lowers energy consumption and eliminates distracting operating noise. TRENDnet’s reliable 2.5G PoE+ switches are cost-effective solutions to increase your network’s throughput. A 100W total PoE power budget on this multi-gig PoE+ switch supplies up to eight PoE+ devices with up to 30W per port.

2.5G Ports

Equipped with 2.5GBASE-T RJ-45 ports that provide higher gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.

Wall Mountable

The 2.5G PoE+ switches feature a metal housing with a convenient wall mountable design for greater installation flexibility.

PoE+


A 100W total PoE power budget on this PoE + switch supplies up to four PoE+ devices with up to 30W per port.

Easy Installation

No configuration needed, simply connect network devices to the 2.5G multi-gig PoE+ switch

PoE+

A 100W total PoE power budget on this PoE+ switch supplies up to eight PoE/PoE+ devices with up to 30W per port

2.5G Ports

Equipped with 2.5GBASE-T RJ-45 ports, this multi-gigabit PoE+ switch provides higher gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling

Fanless

Fanless design lowers energy consumption and eliminates operating noise

Housing Design

Sturdy metal housing

Wall Mountable

Features a convenient wall mountable design for better installation flexibility

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 12KB) for increased performance

LED Indicators

LED indicators on the 2.5G PoE+ switch convey port status


Cost Effective PoE Switches

TRENDnet offers a wide variety of PoE switches including PoE, PoE+ and 802.3bt supported switches. TRENDnet also offers a variety of specialty PoE switches including long range PoE switches that reach up to 200m away, smart surveillance switches, and industrial switches.

TRENDnet End-to-End Multi-Gigabit Networking Solutions

SPECIFICATIONS

Standards
  • IEEE 802.3x
  • IEEE 802.3z
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3bz
Device Interface
  • 8 x 2.5GBASE-T PoE+ ports (1Gbps/2.5Gbps)
  • LED indicators
Data Transfer Rate
  • Gigabit: 2000 Mbps (full duplex)
  • 2.5 Gigabit: 5Gbps (full duplex)
Performance
  • Data RAM Buffer: 1.5MB
  • Switch Capacity: 40Gbps
  • MAC Address Table: 16K entries
  • Forwarding rate: 29.76Mpps (64-byte packet size)
  • Jumbo Frame: 12KB
Special Features
  • Wall-Mountable
  • Fanless
Power
  • Input: 100 – 240V AC, 50/60Hz
  • Output: 54V/2.2A
  • Max. consumption: 12W (no PD)
PoE
  • PoE budget: 100W
  • PoE Mode A: Pins 1, 2, 3, and 6 for power
  • Over current protection
  • Short circuit protection
MTBF
  • 1,121,502 hours
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 240 x 103 x 26mm (9.4 x 4.0 x 1.02 in.)
Weight
  • 0.9kg (2 lbs.)
Certifications
  • CE
  • FCC
Warranty
  • Lifetime Warranty
PACKAGE CONTENTS
  • TPE-TG380
  • Quick Installation Guide
  • Power Brick (55V, 2.22A)
  • Power Cord (1.5m / 4.9 ft.)