The B006-DP2UA2 Dual-Display KVM Switch allows you to access and control two DisplayPort-enabled computers and switch back and forth between them. Both computers share two monitors and one keyboard/mouse, saving space on your desk or workspace. It’s the perfect solution for work-from-home applications in which your home and work computers are side by side.
For quick and easy toggling between computers, use the B006-DP2UA2’s front-panel buttons, hotkey commands or mouse movement commands. Dual USB 3.2 Gen 1 ports enable sharing of USB peripherals, such as hard drives, flash drives, printers and scanners.
The B006-DP2UA2 supports 4K resolutions up to 3840 x 2160 (UHD) and 4096 x 2160 (DCI) at 60 Hz. Two 3.5 mm audio jacks on the unit’s front panel accept connection of a microphone and speakers for use with 2.1-channel surround sound.
With the B006-DP2UA2, setup is simple. Place the unit on any desktop or level surface that can safely support the weight of the switch and attached cables, then connect the included DC power supply to any standard AC source. Connect your equipment, and you’re ready for action.