APC Smart-UPS Ultra (SRTL5KRM2UT)

The APC Smart-UPS Ultra 5000W 2U 208V with Embedded Network Port. Its next generation semiconductor technology delivers 5000W in a 2U form factor. In addition to long lasting Lithium-ion batteries the weight is reduced by half in comparison to Lead Acid VRLA UPS. With the Embedded Network management you can monitor and manage your UPS anytime, anywhere.

Compact, Powerful and Reliable Power Protection 

1) 2U design with flexible installation

2U design saves valuable space for IT.

2) LED Status Indicator

green, amber or red in case of an event

3) LCD Touch Screen 

Autorotates based on horizontal or vertical installation

4) EcoStruxure ™ Ready

Via embedded network port

5) 4 outlets in 2U

(2) L6-20R with DPCB 20A, (2) L6-30R

6) Extended runtime options

Up to 5 External Battery packs for extended runtime needs

FAQ

Q1- How is Smart-UPS Ultra 5kVA just 2U in height?

A1- We leveraged the combination of innovative UPS Design, next-generation semiconductor technology and lithium-ion batteries allowed us to create the smallest, lightest 5kVA UPS to date.

Q2- Will I need to replace the UPS Lithium-ion batteries?

A2- Smart-UPS Ultra features Lithium-ion batteries designed to last as long as the UPS. No replacement will be necessary under normal operating conditions.

Q3- Does Smart-UPS Ultra offer extended runtime options?

A3- Yes, Smart-UPS Ultra supports the APC external battery packSRTL180RM2UBP.

Q4- How long is the Smart-UPS Ultra warranty?

A4- There is a 5-year warranty for both the electronics and the internal batteries.

Comparison Table