This USB 3.2 Gen 2 10Gbps USB-C™ cable lets you connect your USB Type-C™ devices for syncing, charging and powering your devices.
The cable is also compatible with Thunderbolt™ 3 ports, which means you can charge and sync your USB-C mobile devices using your Thunderbolt 3 laptop.
Power your USB-C devices
With up to 5A (100W) of power delivery, you can power a USB-C laptop, such as your Apple MacBook or Microsoft Surface Book. Simply connect the cable to your USB-C laptop and to a USB-C wall charger.
You can use this USB Type-C cable to power your USB-C hard drive from the USB-C port on your laptop.
Charge your mobile devices
When used with devices that support PD 3.0, this cable charges up to 20V and 5A for a maximum of 100W. It can decrease your charge time and make sure your mobile devices are ready, whenever you need them.
Deliver 8K Video with DisplayPort 1.4 Alt Mode
The cable supports 8K 30Hz video with DisplayPort 1.4 and is backward compatible to connect your docking station or laptop to a monitor that supports 4K or 1080p resolutions.
Provide superior connections with USB-IF certified cables
The cable has undergone rigorous compliance testing and is certified by USB-IF (USB Implementers Forum) to meet all USB 3.2 specifications. This includes all environmental, electrical and mechanical standards, which ensures a reliable, high-quality cable for all your USB-C devices.
The USB31CCV1M from StarTech.com is backed by a 2-year warranty for guaranteed reliability.