The 600-sheet OfflceAsslst Auto Feed Shredder A6000-HS Anti-Jam Micro Cut speeds and secures high-volume shredding, helping to
make larger offices more productive. Patented auto feed with 4-dlglt PIN lock lets you load up to 600 sheets of paper, lock It until shredding Is complete, and walk away. P-5 micro cut shredding turns glossy paper, Junk mall, staples, paper clips and credit cards Into
1/16" x 9/16" (2mm x 15mm) pieces. Intelligent Jam Clearance automatically reverses the blades to clear excess paper from the cutter. A 29-gallon (1,300-sheet) bin with full Indicator accommodates frequent use and Includes built-In bag storage to keep new bags ready. Runs quietly and continuously for 240 minutes without overheating. Intelligent Power Save switches modes when not In use to save energy. Sturdy casters make It easy to use the shredder wherever you need It.
• Patented auto feed With 4-dlglt PIN lock
• Secure P-51/16" x 9/16" (2mm x 15mm) micro cut
• Quiet motor with self-clean Ing Intelligent Jam Clearance
• 240-mlnute continuous run time
• 29-gallon (1,300-sheet) bin with full Indicator
• Built-In bag storage
• Intelligent Power Save
• Sturdy casters