Presentations Made Easy
Deliver effortless presentations with a simple and intuitive wireless presenter with dual connectivity and red laser pointer.
FEATURES
Sleek and simple, the Control Plus Dual Mode Antimicrobial Presenter with Laser offers a simplistic button layout and integrated laser pointer, making it easy to give presentations. Connect the presenter via a USB receiver or Bluetooth and control your presentation up to 20 meters away. The USB receiver supports AES 128-bit encryption and seamlessly stores within the presenter. It even features a light indicator when the USB receiver is detached from the presenter, reducing the risk of leaving it behind.
Both stylish and functional, the Control Plus Dual Mode Antimicrobial Presenter with Laser is also ergonomic and features antimicrobial properties that help prevent bacteria growth on the presenter itself. The presenter comes equipped with one AAA battery and has an LED low battery alert when it’s time to change the battery.