This dual monitor arm desk mount enables you to mount two monitors up to 32". The arms are separately attached and stacked to the pole and are easily adjustable for horizontal or vertical monitor positioning. Its solid steel construction makes this monitor arm able to support 17.6lbs (8kg) each with two included mounting options (C-Clamp or Grommet mount) to securely attach your monitors to your desk.
Full Motion Articulation
Set up an ergonomic work environment and reclaim valuable workspace on your desk. The adjustable monitor mount lets you extend the arm out a full 23.4" (59.4cm) from the pole and a max height of 30" (76.2cm) with the displays side by side. The full-motion arm moves freely around the pole to provide a wide range of motion across multiple axes. You can tilt, swivel, and rotate your monitor +/-90 degrees, to adjust your display to the ideal viewing angle. Switch back and forth from landscape to portrait orientation at any time. The height of the arm can be raised or lowered easily without the need of tools by adjusting them with your hands for smooth and effortless positioning. The monitor arms have a height range of 10" and for increased height, the arms can be adjusted on the pole as well.
Easy Installation
With the detachable VESA plates with quick-release clips, you can attach your displays to the mount with ease. You can either clamp the mount to the edge of your desk or table or mount it through a grommet hole on desks up to 1.9" (5.0cm) thick.
Organized Workspace
This dual desk monitor arm enables you to free up space by letting you mount your monitors above your desk or table. For cable management, it features a clip and channel along each arm to route your cables and maintain an organized and professional look on your workstation.
ARMDUALPIVOT is backed by a StarTech.com 5-year warranty and free, lifetime technical support.