4XEM USB 3.0 to Dual HDMI 4K Display Adapter

4XEM’s USB 3.0 to dual HDMI adapter is designed to offer 4K quality resolution to multiple devices. This device offers two HDMI ports for greater display connection. Able to show the same content on three screens (mirror mode) or extend displays (split-screen mode) this device is a versatile addition to your office or home theatre. The adapter offers a wide range of compatibility. The USB 3.0 is backwards compatible with USB 2.0 and the resolution is compatible with 4K resolution up to 3840 x 2160.

Connect high quality HDMI displays with 4XEM’s USB 3.0 to HDMI 4K Display Adapter.

Problem it solves: Connect, mirror and extend 4K high quality resolution displays quick and easy with 4XEM’s USB 3.0 to HDMI 4K Display Adapter.

Features:

  • Compatible with Microsoft Windows and Mac OS X
  • Compact and portable, great for travel
  • Two HDMI ports both 4K compatible
  • One HDMI 1.4 port supports resolutions up to 4K (3840 x 2160@30Hz)
  • The DVI converter supports resolutions up to 2K (1920x1080@60Hz)
  • Built in GPU with “Content Adaptive Technology” to decrease CPU loading
  • Blue LED light