4XEM’s USB 3.0 to DVI adapter offers the ability to connect your USB and DVI devices through the USB cable with high quality resolution (up to 2048 x 1152). The device takes the hassle of lengthy setups and removes the need to install additional hardware to connect your DVI displays. The USB connection is backwards compatible with USB 2.0 and offers 5Gbps connection speeds with no extra power source needed. Along with backwards compatibility this device is compatible with various Windows versions (i.e 10/8.1/Vista/XP).
Connect your devices easily with 4XEM’s USB 3.0 to DVI Display Adapter.
Problem it solves: Connect your DVI displays easily through USB 3.0 connection.