This 2-port USB-C™ / USB-A KVM enables you to easily switch between a USB Type-C or Thunderbolt™ 3 desktop/laptop computer and a USB-A and HDMI desktop/laptop computer, using a single keyboard, HDMI® monitor and mouse.
Easy to Setup and Use
Utilizing USB-C with DP alt-mode and USB-A and HDMI this compact KVM switch only requires three host cable connections, ensuring a small footprint with limited cabling requirements. All required cables for connecting your computers are included, to ensure a hassle-free setup right out of the box.
PC 1 PC 2 1x HDMI 2.0 + 1x Micro USB-B 1x USB Type-C (Video + Data)For easy operation, the KVM features a single button that toggles between connected computers.
Supports 4K 60Hz Resolutions
The USB-C KVM switch supports UHD resolutions up to 4K (3840 x 2160) at 60Hz and can drive one large HDMI 2.0 display with ease, maximizing viewing space.
Compact and Portable
Along with the USB-C design that ensures cabling requirements are minimum the KVM is bus powered further reducing clutter by avoiding the need for a bulky power adapter. The lightweight small form factor makes this mini KVM switch easy to deploy and is ideal for mobile/hot desk workforces.
Guaranteed Compatibility
The KVM is OS independent supporting all operating systems including Windows, Linux, macOS, iOS (Apple iPad Pro) and Android. StarTech.com has rigorously tested this product to ensure compatibility with all popular device brands including: Dell, HP, Apple and Lenovo.
The SV221HUC4K is backed by a StarTech.com 2-year warranty and free lifetime technical support.