4XEM Nylon Braided USB-C to C 40 Gigabit Half Meter Cable

4XEM’s USB-C to USB-C 40 Gbps Cable offers high speed connections for your tech networks. Capable of a maximum data transfer rate of 40 Gbps (gigabits per second) you will have no trouble viewing a 4K movie or complete data backups in minutes. In addition to high transfer rate our cable is also able to charge your devices. With access to 100W of power, this cable can serve as an additional power supply for your device. The nylon braided cable allows this cable to resist tearing, cutting and other common forms of cable damage. Get high speed connections with damage resistance thanks to 4XEM’s Braided USB-C to USB-C cable.


Problem it solves: Transfer data at high speeds and charge your devices all with one cable.

4XEM Cables come with Lifetime warranty!

Features:

  • Lifetime Warranty
  • USB-C to USB-C connection
  • 50 cm (0.50 m) cable length
  • Maximum Data Transfer Rate of 40 Gbps—subject to change based on connection, hardware and data overhead
  • 100W Power Rating
  • Nylon Braided Cable Jacket
  • Colour: Black