Compact Gaming Keyboard and Mouse Combo

Kaliber Gaming's ™ KORONA KORE II Compact Gaming Keyboard and Mouse Combo improves on the original 87-key compact KORONA KORE combo with new features. The KORONA KORE II adds two keys enabling the addition of 10-key support, a feature normally not found in compact keyboards, providing full-size keyboard functionality.

The KORONA KORE II adds a built-in rotary control knob for quick adjustment of both volume and RGB lighting levels. KORONA KORE II's 89-key keyboard fits easily into a backpack making it a perfect accessory for gaming laptops. The included gaming mouse features an updated 6,200 dpi gaming-grade sensor for even better performance with high-resolution displays. KORONA KORE II continues all the same gaming specific features including RGB illumination and programmable mouse software keeping its competitive edge and competitive price.

89-Key, Tenkey Inclusive Keyboard

The included KORONA KORE II Compact Gaming Keyboard's 89-key design now includes ten-key functionality while keeping the compact size that makes it such a great fit for small spaces like dorm rooms and small gaming spaces. The smaller footprint provides the added benefit of bringing your mouse and keyboard hands closer together in a more natural, comfortable position for gaming or productivity. The keyboard includes multi-zone RGB illumination, double-injected plunger keys, 26 anti-ghosting keys and more.

Multi-Function Control Knob

The KORONA KORE II Compact Gaming Keyboard adds a multi-function rotary control knob. A simple push on the knob switches the control function from volume level to lighting intensity, giving KORE II even more functionality normally reserved for full-sized keyboards.

RGB Multi-Zone LED Backlight

The KORE II Compact Gaming Keyboard adds a vibrant display of color with 19 different lighting patterns you can change without the need for special software.

Upgraded KORONA II RGB Mouse

The KORONA II RGB Gaming Mouse combines good looks with improved performance from its upgraded Pixart 3327 optical sensor with up to 6,200 DPI, while still maintaining the comfort of its classic shape and non-slip rubber side panels. In addition to its upgraded sensor, the KORONA II still includes key gaming features like built-in memory and customizable user interface software making it a truly exceptional value.

Loaded with Premium Gaming Features

The KORE II Compact Gaming Keyboard is fully loaded with features to help improve your gaming experience. KORE II Keyboard features a Windows key lock function to prevent accidentally entering menus while gaming and an all-key lock that prevents unwanted keystrokes. Additionally, it has swappable W-A-S-D/arrow key functions for left-handed or MMO gamers.

The KORONA II RGB Gaming Mouse buttons are programmable using the downloadable Kaliber Gaming software to set mouse buttons for keyboard commands and create macros. In addition to gaming functions, KORONA II's programmable buttons can be programmed to make desktop functions more manageable. You can turn buttons into hotkeys to control media playback, insert text strings, or have buttons act as direct links to open files or programs.

Pair It With KeyMander ™ 2 To Destroy The Competition

Are you a mobile shooter gamer? Destroy the competition on iOS and Android mobile games with IOGEAR's KeyMander 2 Mobile, the latest keyboard and mouse adapter for mobile devices. Use your compact keyboard and mouse on game streamlining services like Google Stadia and Xbox ® Game Pass.

Prefer the latest console from Xbox ® , PlayStation ™ or Nintendo? Pick up a KeyMander 2 or KeyMander 2 3Play with the KORONA KORE II Compact Gaming Keyboard and Mouse Combo offers a keyboard and mouse gaming experience on your PS5, Xbox Series X/S and Nintendo Switch. Precision aiming and faster targeting and easier movement while shooting are just a few of the reasons computer gamers have always had an advantage over console gamers. Play your way with KeyMander 2.