|
Mobile Computer Workstation with keyboard tray and two shelves provides a compact work solution for homes or other fluid office spaces. Sitting-height desk offers a top (23-5/8" wide x 20-5/8" deep x 30" high) large enough for your laptop and monitor. It can hold up to 110 lb. With an 11 lb. capacity, the retracting keyboard platform (23-5/8" x 19-5/8") underneath provides plenty of space for your keyboard and mouse. Both top and bottom shelf each hold 22 lb. so they work well to support your sound system and CPU. Hang your headset and other essentials on the steel hooks - one on each side of the keyboard platform. Open design of the metal frame with white powder coating makes wire management easy. Sturdy panels feature a Maple laminate surface and are made of 15mm medium-density fiberboard. Workstation rolls where you need it on four 50mm diameter, dual-wheel casters. Two casters lock to park it for work. |
23.6" x 20.6" x 53.5" - 2 Shelve(s) - Material: Medium Density Fiberboard (MDF) - Finish: Maple Laminate, White