A Cable for Everything!
The Plugable Passive 1M (3.3ft) Thunderbolt 4 and USB4 cable is built to deliver a true Thunderbolt experience. Longer than a Thunderbolt Cable 3ft, you still get 100W Power Delivery, 40Gbps data transfer speeds, and support for two 4K screens or one 8K screen with no loss in performance. And because it’s certified Thunderbolt 4, it can be used as a Thunderbolt 3 cable in your Thunderbolt 3 dock—and that’s true for USB-C and USB4, too.
Thunderbolt 4 and USB4
Thunderbolt 4 or USB4, which is it? Both. And a little more. This cable is Thunderbolt 4 certified, and that comes with some incredible benefits. USB-C, USB4, Thunderbolt 3, or Thunderbolt 4, it doesn’t matter, The Plugable Passive 1M USB4 and Thunderbolt 4 cable will work, and supports data transfer speeds up to 40Gbps, 100W 20V/5A Power Delivery. Even at a full meter, you won't see a decrease in performance.
Endless Connectivity
There's no shortage of situations where a certified Thunderbolt 4 cable can be used. Most people know about the ability to charge devices, but this cable can also support high speed data transfer to and from external drives. Use it to connect to your USB-C monitors, or grab one as a backup cable for your Thunderbolt or USB-C dock. These cables can even be used to connect your laptop to a powerful external GPU (eGPU) for desktop level graphics on your laptop. The possibilities are endless!
33 Million Picture-Perfect Pixels
You have a powerful laptop. You have a high-definition monitor. Don’t sacrifice your resolution to cheap Thunderbolt cables. Plugable’s 1M Passive Thunderbolt 4 and USB 4 cables deliver 33 million picture-perfect pixels, either split between two 4K monitors @120Hz, or all on one 8K screen @60Hz.
Thunderbolt 4 allows this cable to be compatible with nearly all USB-C ports. Whether the port is used for charging, data, video, or any combination of the three, this cable can do the job!
The Plugable Thunderbolt 4 Cable can be used with all of your favorite devices, including but not limited to:
Laptops, desktops, tablets, USB-C monitors, USB-C phones including the iPhone 15, gaming handhelds such as the Nintendo Switch, Steam Deck, and ROG Ally, USB-C chargers up to 100W, Thunderbolt Cable USB C, Thunderbolt, USB4, and USB-C docking stations and hubs, eGPU's, Thunderbolt audio interfaces, and so much more!
Note that the cable can only support the maximum capabilites of the port itself, so it will not be able to add charging, data, or video capabilites to devices that don't support it already. Base model M1, M2, and M3 Macbooks will still only support a single external display.