2-Port 8K DisplayPort 1.4 Switch

  • Switch between 2 sources to a single display.
  • This DP switch provides bandwidth data transmission up to 32.4Gbps.
  • Ultra-High resolution supporting 8K @60Hz.
  • Supports 1440 resolution.
  • Supports 3D resolution and HD audio.

Easily Switch Between Two DisplayPort Sources

The IOGEAR 2-Port 8K DisplayPort Switch (GDP14SW2) offers smooth, quick switching between 2 DisplayPort video sources such as a computer and a single DisplayPort monitor or display. Send crystal clear, 8K video resolutions up to 7,680 x 4,320 @60Hz with uncompressed HD audio for any variety of uses including home theater, in lobbies and conference rooms and for digital signage.

Explore the Potential of 8K

Take advantage of future 8K @60Hz resolutions with the 2-Port 8K DisplayPort Switch. In addition to 8K, the switch supports up to 4K @120Hz, 1080P @240Hz and 3D resolutions for virtual reality and mixed reality applications. The switch provides high bandwidth data transmission up to 32.4Gbps. Note to achieve the high transmission rate, a standard DisplayPort 1.4 cables must be used.

Plug-and-Play Design

The 2-Port DisplayPort switch is easy to setup and operate with no software required. An included external power is required for the DisplayPort switch.