Powerful. Functional. Flexible.
Create and power your dual-video workspace with a single cable to your USB-C® or USB-A host device.
FEATURES
Expand your workstation and connect to virtually any laptop with the Universal USB-C® DV4K Docking Station with 100W Power with Legacy Host Power Kit. Designed to support and power a wide variety of laptops and operating systems, including Windows®, macOS®, Android™, Chrome OS™, and Ubuntu®, this dock packs all of the ports and power you need, whether you have a USB-C or USB-A host device.
Enjoy sharp 4K video while supporting a connection up to two monitors with its two HDMI and two DisplayPort™ connections. Plus connect all your favorite accessories – like a mouse, keyboard, hard drive, and more – with a combination of USB-A (4x USB 3.2 Gen 1 Type-A ports) and USB-C (1x 3.2 Gen 2 Type-C), plus Ethernet and audio ports.
Designed for the modern workstation, the dock comes equipped with a VESA® bracket mounting provision, which allows for use of the Targus VESA Mount Bracket (ACX003GLZ – sold separately) to hold your dock behind your display for even greater space savings.
The USB-C® Universal DV4K Docking Station with 100W Power is Thunderbolt™ 3 compatible, but that’s only the beginning. Enjoy two DisplayPort™ or two HDMI ports (or a mix of the two) with your dual display and create a picture-perfect image at 4K Ultra HD. Compare photos, documents, spreadsheets for work, or browse email with ease from screen to screen. Enjoy unbeatable compatibility all in one place using a single docking station with power.
Truly universal, the DOCK192 connects and powers both USB-A and USB-C laptops. With the included Legacy Host Power Kit, you’ll be able to power any USB-C host up to 100W or a USB-A host up to 90W. Power Kit includes 5 charging tips and a DC cable to connect to the charging tip, plus a convenient tip holder to easily store those extra tips.
With one USB 3.2 Gen 2 Type-C port and four USB 3.2 Gen 1 Type-A ports, it’s simple to connect the latest keyboards, exterior drives, and other peripherals to customize your workspace experience. The dock also includes a fast-charging port for charging your smartphone, tablet, or other devices.
Compact and sleek, this patented dock is a sure fit for shrinking desktops and tight spaces. The dock is also equipped with a VESA® bracket mounting provision, which allows for use of the Targus VESA Mount Bracket (ACX003GLZ – sold separately) to hold your dock behind your display for even greater space savings.
Enhance security and improve user experience with the Targus Enterprise Software Suite for DOCK192USZ.