4 Channel
Connect up to 4 cameras for complete video surveillance of selected property
4K Ultra High Definition
Ability to record in 4K Ultra HD image quality for high resolution surveillance
H.265
Video compression standard for 4K video surveillance
ONVIF
Standardized interface for effective interoperability of IP-based physical security products
HDMI & VGA
Provides simultaneous delivery of HDMI and VGA output for multiple monitoring needs
Cloud Upgradeable
Store surveillance footage remotely without worrying about on-site storage capacity
Key Features:
The Gyration CyberView N4 Network Video Recorder (NVR) supports up to four (4) IP cameras and provides up to 4K high-definition recording for your IP video surveillance applications. It is also compatible with Ultra 265, H.265, and H.264 video compression formats. The CyberView N4 is ideal for a variety of circumstances where image details are critical for identification, such as residential areas,
retail stores, businesses, office buildings, hotels, transportation hubs, and many more. The embedded programming allows for centralized management of your IP camera settings, including configuration, information import/export, real-time information display, two-way audio, firmware upgrades, etc.