This USB-C dock with PD charging expands the capabilities of your laptop, tablet or MacBook computer. From a single USB-C or Thunderbolt 3 connection, you can simultaneously transmit 4K video and digital audio to two large displays, access a thumb drive or memory card, connect to a wired Gigabit Ethernet network, and charge your PD-compliant smartphone or tablet.
The U442-DOCK8G-GG supports USB DisplayPort Alternate Mode for transmitting video to a monitor, television or projector. Two HDMI outputs each support 4K resolutions up to 3840 x 2160 at 60 Hz with multi-channel sound, 36-bit Deep Color and 4:4:4 chroma subsampling.
Two USB-A ports 3.0 ports allow you to connect a wide variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible.
One USB-C connection provides all the ports you need, so you can leave the adapters at home. Keep the U442-DOCK8G-GG on your desk, and you’ll only have one cable to unplug when you take your laptop on the road.