Zebra ET80 Rugged Tablet - 12" QHD

Core i5 11th Gen i5-1140G7 Quad-core (4 Core) 1.80 GHz - 16 GB RAM - 256 GB SSD - Windows 10 Pro 64-bit

     Features

  • Features a slate design for providing you with the ultimate portability and comfortable usability
  • 1.80 GHz processor and 16 GB memory delivers incredible performance for executing apps, switching menus, using home screens and lots more
  • 12" (2160 x 1440) screen allows a great view of movies and TV shows and yet is small enough to easily carry
  • Working in different apps while keeping an eye on social media has never been easier; with Windows 10 Pro OS, you can now snap up to four apps to any location on the screen for effortless multitasking
  • Download apps, store pictures, movies and songs with the 256 GB SSD capacious storage
  • Thin, light and damage-resistant gorilla glass screen

THE DEPENDABLE WINDOWS TABLET CREATED FOR THE WORKERS THE WORLD DEPENDS ON

Every day, we depend on the workers that are essential to our way of life - from first responders that protect our communities to field service teams that maintain utility infrastructure to manufacturing production line workers that make the products that we rely on. These vital workers need more than just a rugged tablet. They need a tablet that is tailored for the indispensable work they perform. And the ET80/ET85 delivers. With support for the advanced wireless connectivity of WiFi 6E, 4G/5G and more, these tablets keep workers connected to the information and people they need, every minute of every shift. As workers move from the field to a vehicle to inside a facility, these tablets can instantly transform into a laptop or a full fixed or mobile workstation to best meet the needs of the moment. Value-add Zebra-only software tools take collaboration and productivity to the next level. And many feature options and accessories allow you to create the perfect tablet for every job. The ET80/ET85 - mission critical mobility for mission critical workers.

SUPERIOR ERGONOMICS FOR MISSION CRITICAL WORKERS | Thin and light - redefined

These rugged 2-in-1 tablets set the bar when it comes to portability - they are greater than 35% thinner and 20% lighter than major 2-in-1 competitors with the same screen size. When the tablet is placed in a vehicle dock, the low profile provides drivers with maximum visibility for improved safety, as well as easy access to information-rich screens.

Unmatched versatility - 2 devices in 1

The ET80 and ET85 are true laptop replacements, with a level of flexibility no laptop can provide. Go from tablet to laptop and back in seconds by simply attaching and detaching the rugged keyboard. Use it as a standalone tablet for maximum mobility. Need to enter a lot of data? Just attach the keyboard with its friction hinge, allowing the screen to be placed at most any angle - instead of a limited number of pre-set angles. And with the universal dock, the tablet transforms into a desktop in the office or a mobile workstation in a police car, truck, forklift and more.

A display that's all business

The large 12 in. screen and its 3:2 'all business' aspect ratio provides more real estate to display more information, improving productivity and ease of use. The screen is easy to view indoors and outside, even in bright sunlight. The touchscreen works when wet and with gloves.

Built-in protection prevents unauthorized access

Keep your tablets secure while giving users easy, instant access. Every model includes the Windows Hello camera for facial recognition or add the optional fingerprint reader, enabling easy two-factor authentication.