TRENDnet’s 5-Port Gigabit PoE+ Switch, model TPE-TG51g, delivers data and power over existing Ethernet cables to Power over Ethernet (PoE) devices, such as access points and IP cameras. This long-range PoE switch supports both PoE and PoE+ devices with a 60W PoE power budget. Enable the DIP switch to extend the PoE+ signal up to 200m (656 ft.) at 10Mbps for long distance PoE installations. Easily install this long-range PoE switch for reliable high-speed PoE networking.
A 60W PoE power budget supplies up to four Power over Ethernet devices.
Five gigabit ports provide a 10Gbps switching capacity to support edge network installations.
Enable the DIP switch to extend PoE+ signal up to 200m (656 ft.) at 10Mbps.
Supports both PoE (802.3af) and PoE+ (802.3at) devices with a 60W PoE power budget
Four gigabit PoE+ ports and one gigabit port
Extend PoE+ signal up to 200m (656ft.) on the long-distance PoE switch by enabling it through the DIP switch
Ideal for surveillance networking applications, the DIP switch also enables port isolation on ports 1 – 4
10Gbps switching capacity
Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance
Wall mountable rugged metal housing
LED indicators on the long-range PoE switch convey port status
TRENDnet offers a wide variety of PoE switches including PoE, PoE+ and 802.3bt supported switches. TRENDnet also offers a variety of specialty PoE switches including long range PoE switches that reach up to 200m away, smart surveillance switches, and industrial switches.
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| PoE |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
|
PACKAGE CONTENTS |
|