TravelMate P2 AMD

Watch Video
TravelMate P2 AMD
With the TravelMate P2, it has never been easier to work away from the office. Step up your productivity through a combination of increased processing power, portability, and durability bundled with a wide range of handy business features and advanced connectivity options. For the professional on the road, there’s no better choice.

Refined Elegance

Coming in an elegant and sturdy matte black chassis weighing just 1.6kg1 and less than 20mm1 thin, the TravelMate P2 combines style, functionality, and portability all into one device. The FHD IPS display1 boasts increased brightness, expanded contrast, and amazingly accurate colors with new, narrower bezels for a sleeker look and a more productive workday.

Well Connected

Say goodbye to clunky video conferencing. With advanced Intel Wi-Fi 6 (802.11ax) technology, you can now enjoy a smoother wireless experience with up to 3 times faster speeds than standard Wi-Fi 5 (802.11ac). And whenever Wi-Fi isn’t available, Nano SIM and eSIM-enabled 4G LTE1 saves you the hassle of finding a local data plan.

Robust Security

TPM 2.0 ensures secure authentication and safeguards company data, while the camera cover keeps the lens of the webcam blocked and your privacy protected when the camera is not in use. Additional security features, such as the fingerprint reader1 and Windows Hello1, help with easy and secure access allowing you to unlock your device with just your fingertip or a quick glance at the camera1.

Inspired Productivity

Accelerate your multitasking thanks to the up to AMD Ryzen™ 7 PRO 4750U processor1 with Radeon™ Graphics. You’ll work faster and accomplish even more with up to 32GB of rapid DDR4 memory1 and the configurable dual-drive system featuring a 1TB high-capacity HDD and a super-responsive 1TB 4–lane PCIe SSD1.

Designed to Last

Power your way through work and meetings. The TravelMate P2 easily lasts through a day of work with up to 12 hours2 of battery life, letting you work uninterrupted without needing to recharge. Further, the Military Standard (MIL-STD 810G)3 tested impact-resistant chassis and spill-resistant keyboard stand up to daily wear and tear - ensuring this laptop can survive shocks, drops, rain and more.

Bring More to the Table

The TravelMate P2 boasts a full range of ports such as VGA, HDMI, USB Type-C, and the latest Thunderbolt™ 4, with additional port expansion a possibility thanks to the optional Acer USB Type-C Dock1, 4. With the dock connected, you’ll be able to connect 4K displays, charge multiple devices, and connect all of your workspace peripherals as you see fit.

1. Specifications may vary depending on model and/or region.
2. Battery life varies depending on product model, configuration, power settings and usage, among other factors.
3. Sand and Dust testing based on MIL-STD 810F. 4. Compatible with Acer USB Type-C Dock I & II.
* MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.

All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Not responsible for pricing or other typographical or photographical errors or omissions. Pictures may differ from the offer.
Consumers have legal rights under applicable national legislation governing the sale of consumer goods and this warranty does not exclude, limit or suspend any such applicable rights.