This ergonomic mobile workstation cart provides users with a full-functioning, standalone setup. It supports a single monitor, has a retractable keyboard and mouse tray, and is equipped with a built in CPU holder for your PC tower. The casters can easily be locked in place to prevent the rolling workstation from moving and allowing users to go from mobile to stationary as needed.

The desktop computer cart also features a cable management system that routes your cables through the columns, from just below the VESA mount down to the base, ensuring that your cables are conveniently hidden.

Effortless Height Adjustment

The movable standing desk includes a single monitor mount that supports a VESA compatible (75x75mm/100x100mm) display up to 17.6lb (8kg), and can be adjusted (and locked) in 1.6" (4 cm) increments to any height between 50.4" (128 cm) and 63" (160 cm) from the floor using the easy-grip handle. The monitor also has a +/-30 degree tilt so each user can find their desired angle they need to work most comfortably.

Built-In CPU Mount

The CPU holder has an adjustable width ranging from 4.8" to 8.3" (12.2cm to 21.2cm) and can easily be adjusted by hand, without the use of tools. The mount accommodates most computer towers up to 22lb (10kg), and features two safety straps to ensure it's secured, especially when moving from one location to another.

Perfect for Any Environment

Providing users with a complete workstation solution, the portable desk cart can be used in a variety of settings, including office training rooms, warehouses and manufacturing sites, medical institutions, schools and IT departments.

WKSTNCART is backed by a StarTech.com 2-year warranty and free lifetime technical support.