The UZBL Rugged Hard Shell Case Cover for HP Chromebook 11 G9 and G8 EE creates the ultimate combination of an ultra-rugged polycarbonate hard shell and bouncing rubber edge protection. We designed a case that fits perfectly on the HP CHROMEBOOK 11 G9 & G8 EE, in such a way that it is protected at its most vulnerable spots while still remaining lightweight, portable, and totally usable! The UZBL Rugged Hard Shell Case line is a perfect balance of protection and aesthetics for your Chromebook.
UZBL was founded in sunny Southern California in 2010 with a mission to provide long-lasting, robust iPad and Chromebook cases for harsh school environments. Since then, we have protected over 1,000+ School District devices across the United States. Drop protection is our expertise!
The Hard Shell Protective Case for the HP Chromebook 11 G9 and G8 EE Chromebook blends seamlessly into the background with its slim yet ultra-rugged design. Hammer away on your most important tasks without distractions from a standard bulky case. Every angle was deliberately engineered to be aesthetically tasteful, all without sacrificing an ounce of our extremely high drop protection standards.
Every Chromebook Hard Shell Case we design at UZBL is engineered to perfectly fit each specific Chromebook model, even when one model has different CPUs. We do not copy-paste our hard shell designs! Your UZBL Chromebook Hard Shell Protective Case for HP Chromebook 11 G9 and G8 EE has full port function accessibility.
Full Transparency | Asset Tag & CustomizationA fully transparent top and bottom polycarbonate protective cover allow for easy asset tag and barcode tracking. Perfect for IT personnel and business who need to track hundreds of devices quickly and easily. Customize your protective Hard Shell Case for HP Chromebook 11 G9 and G8 EE by adding stickers! |
Ultra-Reinforced Edge ProtectionThe protective Rugged Hard Shell case for HP Chromebook 11 G9 and G8 EE utilizes our air cell technology on each corner to act as a shock absorber during direct impacts. In addition, the corners ‘overbite’ adds additional ‘shear strength’ when dropped in the closed position or when encountering pressure in backpacks or luggage. |
|
Heat Dispersion TechnologyHeat Dispersion Technology on the bottom and sides of the Rugged Hard Shell Case for Chromebook G8 G9 EE 11.6” disperses heat from the device through the case allowing colder air in keeping your device running smoothly and expanding the lifespan of Chromebooks internal components. |
|
Fast, Snap-on Installation ProcessAt UZBL, we understand businesses and schools need to protect and successfully deploy their Chromebook cases efficiently, so we engineer the snap-on clips for each of our Rugged Hard Shell Protective Chromebook Cases specific to each device model. This results in a seamless installation process that will not be seen on competing brands. The process is simple and swift. |