43" Display, MVA Panel, 3840 x 2160 Resolution

43" 4K UHD Monitor with HDR10, HDMI and DisplayPort

Designed with productivity in mind, the ViewSonic ® VX4381-4K combines incredible 4K resolution, a sleek narrow-bezel design, and an expansive 43” (42.5" viewable) screen so you can see all and do all from a single monitor. Featuring an MVA panel and 3840x2160 resolution, this monitor offers best-in-class screen performance with incredibly sharp and detailed visuals, while HDR10 content support delivers a high dynamic range of vivid color and contrast. Flexible and versatile for any office application ranging from document editing to graphic design, the VX4381-4K includes connectivity options such as DisplayPort 1.4, mini DisplayPort 1.4, DisplayPort Out, HDMI 2.0, and 3-USB ports. ViewSonic’s MultiPicture™ functionality allows for efficient multitasking by providing simultaneous viewing of up to four split windows, while full ergonomic functionality delivers maximum comfort and enhanced productivity. With an energy-saving Eco-mode feature and ViewSonic’s industry-leading 3-year limited warranty, this monitor is a solid long-term investment, delivering great power savings while boosting productivity for a variety of business applications.

  • VERSATILE MONITOR: 43 Inch 4K UHD (3840x2160p) MVA monitor with thin bezels and 60Hz refresh rate
  • MULTIPICTURE FUNCTIONALITY: Supports multi-tasking and simultaneous viewing of up to 4 video sources at Full HD 1080p resolution
  • HDR10 CONTENT SUPPORT: For deep contrast, rich color, and vibrant details
  • ENHANCED VIEWING COMFORT: Flicker-Free technology and Blue Light Filter for reduced eye fatigue
  • FLEXIBLE CONNECTIVITY: The VX4381-4K supports laptops, PCs, and Macs with HDMI, USB, DisplayPort, and Mini DisplayPort inputs

More Screen. More Applications

ViewSonic VX Monitors

Stunning 4K Ultra HD Resolution

With more than 8 million pixels and 4X the resolution of a Full HD monitor, this Ultra HD 3840x2160 monitor positions every pixel perfectly for breathtaking clarity.

Do More With One Screen

With multi-window viewing, userscan achieve more productivity with one display.

MVA Panel Technology

With MVA technology, this monitor delivers consistent, accurate images no matter which angle you’re looking at the screen.

Dual Integrated Speakers

With dual integrated speakers, this monitor combines incredible screen performance with immersive stereo sound for a delightful audiovisual experience.

Versatile Connectivity

HDMI, USB, DisplayPort and Mini DisplayPort inputs give you the freedom to connect your monitor to a variety of devices.

Optimized View Settings

ViewSonic’s unique ViewMode feature offers ‘Game,’ ‘Movie,’ ‘Web,’ ‘Text,’ and ‘Mono’ presets. Take your viewing experience to the next level no matter what you’re watching.

Smooth & Fluid Gaming

With VESA Adaptive-Sync connectivity, this AMD FreeSync monitor seamlessly synchronizes the frame rate output between your graphics card and monitor to easily eliminate image tearing.

Eye Care

Flicker-Free and Blue Light technology help reduce eye strain over extended periods.

VESA Compatible Mount

Easily install your monitor on a VESA-compatible wall mount or stand.

HDR10 Content Support

Experience an enhanced viewing experience and jaw-dropping colors with HDR support.