12″ x 7” Active Area

Enjoy the 12” x 7” drawing area that allows increased precision and detail.

8 Customizable Shortcut Keys With Scroll Wheel

8 customizable short cut keys with scroll wheel help you express your big ideas for convenience and efficiency. The driver allows the shortcut keys to be attuned to many different software.

Work Smarter with CoPilot Ai Key

The Copilot AI hotkey on your keyboard provides instant access to an advanced AI assistant designed to assist you in various tasks. Simply press the designated hotkey, and Copilot AI will be ready to
generate code, provide creative suggestions, or assist you with language-related tasks. It’s your quick and efficient way to harness the power of AI right at your fingertips.

8192 Levels of Pressure Sensitivity

The CYBERTABLET K12 features 8192 levels of pressure sensitivity to imitate the subtleties of a brush stroke and other drawing tools.

Battery-Free Stylus

The stylus works just like a real pen, no battery and no charging required!

Specifications:

  • Technology: Passive EMR
  • Pen: Passive Pen
  • Pen Buttons: 2
  • Pressure sensitivity: 8192 Levels
  • Active Area Size: 12 x 6.8 Inch
  • Resolution: 5080 LPI
  • RPS: Max >= 200
  • Accuracy: + – 0.01 inch (center area)
  • Hovering: 10mm
  • Connector: USB Type C
  • Dial: 1
  • Hotkeys: 8
  • Light: Led x 1
  • Working Voltage: Wired, DC 5.0V
  • Color: Black
  • Material: Plastic
  • Dimension: L 14 x W 10 x H 0.67 Inch ( L 360 x W 255.5 x H 17mm )
  • System: WINDOWS 10/8/7Vista/XP , MAC OS X 10.6.8 and Up
  • Supplied Contents: CYBERTABLET F12 x 1, Stylus Pen x 1, USB Type C Cable x1, Quick Start Guide x1
  • Certificates: FCC, IC