Control multiple computers from a single keyboard, monitor and mouse!

Rack-Mount KVM Switches centralizes control of your devices

This rack-mount KVM switch is the smart solution for controlling up to eight DisplayPort devices simultaneously. In addition to desktop and laptop computers, the B024-DPU08 connects media centers, gaming systems, Blu-ray and DVD players, cable and satellite boxes, DVRs and any other devices with DisplayPort connectors. All eight share a single keyboard, monitor and mouse, saving space on your desk or workstation.

Innovative features for premium performance

Expansion capabilities

While one B024-DPU08 KVM switch can control up to eight DisplayPort devices, cascading two levels of switches provides centralized access to as many as 128. Additionally, by stacking up to eight units on a level surface, you can display video on up to eight monitors simultaneously.

  • Included cable sets (two DisplayPort, two USB-A-to-B and two 3.5 mm audio) simplify connection of cascaded switches.
  • Depending on the number of switches included, stacked installations can support dual-display, triple-display, quad-display or multi-display scenarios.
  • Switches can be placed on any level surface that will safely support their combined weight.

Easy installation and use

The plug-and-play B024-DPU08 mounts easily into 1U of rack space with included brackets. Use the front-panel pushbuttons, keyboard hotkey commands or multi-lingual On-Screen Display (OSD) to quickly toggle between connected computers. Use the Auto Scan feature to scan all connected computers in five-second intervals automatically.

  • Supports Windows, Mac, Linux and Sun operating systems.
  • Computers or servers can be quickly added or removed without powering down the switch.
  • Orange LEDs indicate which computer or server is currently selected.
  • A built-in dual-port USB 3.1 Gen 1 hub lets you share peripherals, including printers, webcams and flash drives, between computers.

Crystal-clear video and high-definition audio

The B024-DPU08 supports true 4K (4096 x 2160 @ 60 Hz) video and 2.1-channel surround sound with full bass response. Independent audio switching lets you listen to audio from one computer while working on another.

  • Supports DisplayPort video output.
  • Video DynaSync eliminates bootup display problems and optimizes the resolution when switching between ports.
  • EDID Expert selects optimum EDID mode for smooth power-up and highest video quality.

Smooth, secure operation

This KVM switch maintains constant keyboard and mouse emulation for smooth, no-delay switching. Two levels of password protection (administrator and user) prevent unauthorized people from gaining access to computers.

  • Multilingual keyboard mapping—supports English, German, French, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish, Traditional Chinese and Simplified Chinese.
  • Supports secure video emulation and EDID learning, preventing unwanted data from transmitting through the DDC lines.
  • Compliant with the Federal Trade Agreements Act (TAA), making it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.