Up to 1-year of Ink In-Box

With the Brother MFC-J1205W INKvest in a printer you won’t want to replace and print for up to 1-year without replacing ink using only the 4 cartridges provided in-box.(1)

Revolutionary INKvestment Tank Technology

Brother INKvestment Tank technology features reengineered high capacity ink cartridges that hold more ink than traditional cartridges and deliver exceptional savings and super convenience.

The Power of Printing at your Fingertips

The Brother Mobile Connect(2) App features easy onscreen navigation that allows you to wirelessly print, scan and copy from virtually anywhere(2) and keep your home and home office running smoothly.

Connect Your Way

Choose from versatile connection options including built-in wireless(2), Wireless Direct, or connect locally to a single computer via USB interface. Works with Alexa.

Disclaimers

(1) Based on average monthly print volumes of approximately 100 pages at 60% black pages/40% color pages in accordance with ISO/IEC 24711 using 4 cartridges provided in-box. For additional page yield information, see www.brother.com/pageyield.

(2) Requires connection to a wireless network. Brother Mobile Connect and Brother iPrint&Scan free app download are not available in all countries. AirPrint is a registered trademark of Apple Inc. Mopria® is a registered trademark or service mark of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.

Images are for illustrative purposes only. Specifications subject to change.