Featuring a cooling aluminum core to help deliver sustained, pro-grade performance and transfer speeds up to 1050MB/s read and 1000MB/s write(1), the G-DRIVE SSD allows you to quickly edit and save large source files, images and videos anywhere.
Available in capacities up to 4TB(2), the G-DRIVE SSD is engineered with IP67 water and dust resistance(3), up to 3-meter(4) drop protection and 2000-lb crush resistance.
The G-DRIVE SSD includes downloadable software for password-enabled 256-bit AES hardware encryption(5) to help keep your files, videos and photos safe from unauthorized access.
The G-DRIVE SSD is ready for newer Mac computers and other laptops through a reversible USB-C port with a SuperSpeed USB 10Gbps (USB 3.2 Gen 2) interface, and comes with a USB 3.0/2.0 cable adapter for backwards compatibility. Ready to go with Mac (HFS+). Works with Windows via reformat.