Digital Solutions for Dynamic Markets

The Vertiv Avocent ADX MP1000 Management Platform is a 1U appliance with dual power supplies, local VGA port, local access serial port, and has dual 1GB network ports for redundancy. It is designed for secure remote management and provides a rich set of REST APIs and SDK to help automate deployment and configuration changes to IT equipment.


Digital Solutions for Dynamic Markets

The Vertiv Avocent ADX RM1048P Rack Manager is an appliance designed to manage IT infrastructure and is built upon a secure common architecture, which can scale from Enterprise to Edge. It enables data center teams to scale and streamline management processes and can be used to control large server ecosystems in complex enterprise environments, as well as high-density edge sites. The Vertiv Avocent ADX Rack Manager can be used alone or integrated into the Vertiv ADX Management Platform for comprehensive IT monitoring and management.

Digital Solutions for Dynamic Markets

The Vertiv Avocent ADX IPUHD 4K IP KVM device addresses the growing demand for Keyboard, Video, and Mouse (KVM) switches that also supports 4K video resolution. When the critical work involves testing high resolution IT equipment remotely, accessing confidential on-premises business applications, or developing video games and entertainment, the ADX IPUHD 4K device provides the required high-resolution video in real-time. Integrating seamless with the Vertiv Avocent ADX Rack Manager, the Vertiv Avocent ADX IPUHD 4K IP KVM enables IT teams to manage and control secure KVM usage at a holistic and granular level.

  • Combine KVM over IP, Virtual Machine, and Service Processor management to manage heterogeneous infrastructure across Enterprise and Edge.
  • Easily scale from small to large and complex infrastructure with a single remote management platform.
  • Standardizing on Redfish to manage service processors and using a common set of APIs improves efficiency of managing IT infrastructure.
  • Safeguard access to IT infrastructure by restricting access to IT devices and limiting what operations users can perform on them.
  • Minimize service disruption with always available remote access to your IT infrastructure.

SMALL SPACE, BIG CAPABILITIES

The Vertiv Avocent ADX Ecosystem is composed of 1U and 0U appliances, minimizing footprint and maximizing space. With its compact design, powerful remote management capabilities, and efficient scalability, the ADX Ecosystem can serve the needs of Enterprise and EDGE systems.

VIDEO QUALITY AND FLEXIBILITY

The Vertiv Avocent ADX Ecosystem provides high resolution video performance for remote access to IT equipment. It supports up to 4K video resolution and works with the Avocent ADX RM1048P rack manager. It comes with a USB-C connector and video adapters for HDMI, DP and MiniDP, allowing for a wide option without requiring additional hardware.

FULL-SERVICE SUPPORT

Vertiv is a world leader in remote access management and provides a wide range of service solutions to troubleshoot and resolve issues in the field. Vertiv stands behind every Avocent ADX Ecosystem with a selection of one-year, two-year, three-year or four-year, full-coverage factory warranty and optional extended warranty.

Vertiv Avocent ADX Ecosystem - Secure, Scalable IT Management Platform

HEALTHCARE/LABORATORIES

The Vertiv Avocent ADX Ecosystem’s solid system and built-in security ensure only authorized personnel can gain access to patient information, vital statistics, or laboratory data from anywhere in the world.

BANKING/FINANCIAL

Managing physical and virtual IT infrastructure with the Vertiv Avocent ADX Ecosystem efficiently in office environments, operation centers, and IT applications. The ADX Ecosystem provides network resiliency and is capable of deploying feature upgrades without requiring downtime, ensuring continued productivity.

DATA CENTERS

Today’s data center facilities are evolving and becoming more complex, requiring advanced, real-time asset visibility and management. The Vertiv Avocent ADX Ecosystem ensures secure, remote access and network resiliency with 4K video resolution.

ENGINEERING LABORATORIES

When it simply isn’t feasible or desirable to physically send your team to monitor or test equipment, the Vertiv Avocent ADX Ecosystem allows for safe and secure access in real-time without sacrificing video resolution. Oversee the developing technologies set up in controlled, engineering facilities no matter where your team is based.

WORK FROM HOME

With the current global situation, a trend of hybrid work environment composed of remote and in-person workforce rapidly emerged. The Vertiv Avocent ADX Ecosystem’s digital infrastructure provides a flexible and reliable KVM experience that matches the market’s needs even from the comforts of home.

ADX-MP1000DAC-400

  • Dual AC
  • USB, VGA, Serial Connectors
  • Secure Boot
  • Redfish Standard

ADX-RM1048PDAC-400

  • 48 Ports
  • Dual AC
  • 3 Fans
  • 1 Management, 1 Console Port

ADX-IPUHD-400

  • USB-C
  • HDMI, DP, MiniDP adapters
  • 1 PoE Port
  • 4K 24-bit color up to 30Hz