Universal TV Stand with Swivel for 55" to 85" TVs

The PTS6X4 Universal TV Stand provides ±25° of swivel to position your TV at the perfect viewing angle. The universal adaptor plate provides compatibility up to a 600 x 400mm VESA® pattern, and it can be mounted at three different heights to seamlessly accommodate your TV. The built-in swivel is located at the top of the tilt head so the base of the stand never moves, just your TV.


  • Hook-and-Hang™ system offers easy, one-person installation
  • Universal mounting pattern accommodates a variety of TVs up to a 600 x 400mm VESA® pattern
  • Includes all standard hardware and tools for mounting your TV
  • Reinforced steel base provides a stable platform for your TV while providing a high tech look
  • Anti-slip rubber feet provide a stable base that prevents unintentional movement while adjusting the TV
  • +3°/-0° vertical tilt movement for the ideal viewing angle
  • ±25° built-in swivel allows multiple viewing positions