1x2 Freestanding Desktop Stand for 24" to 49" Ultra-Wide Curved Monitors

Peerless-AV's 1x2 Freestanding Desktop Stand offers a secure, functional, and convenient mounting solution for 24" to 49" ultra-wide curved monitors, ideal for gaming and streaming, security, control rooms, and trade market applications. The unique design allows (2) monitors to be stacked in a 1x2 layout to maximize the ability to simultaneously view multiple sources. A built-in adjustment knob allows the user to precisely position the monitors to eliminate any gap between the bezels. The two bolt Hook-and-Hang™ design allows monitors to be quickly installed or removed when maintenance is required. The slim base provides a sturdy support for the mounted monitors and a clean look ideal for any workspace.


Features

  • Universal design works with 24" to 49" ultra-wide curved or flat monitors with 75 x 75 or 100 x 100mm VESA® patterns
  • Internal cable management conceals all cabling for a clean and clutter free installation
  • Low profile base is freestanding for convenient set up
  • Hook-and-Hang™ adaptors help reduce installation and maintenance time, and allow monitors to be swapped out quickly
  • The top monitor can be adjusted vertically along the column to provide the proper spacing for stacking two monitors