4XEM 40M Fiber USB Type-C Cable 4K@60HZ 21.6 Gbps

Upgrade your visual display capabilities with 4XEM’s Fiber USB-C cables. Able to support resolution transport up to 4K@60Hz this cable is a premier device to improve your displays. The USB-C connector enables increased ease of use, there is no longer a right and wrong way to connect a USB since the USB-C is completely reversible. At 40 meters in length this cable can fit into most any set-up without worrying about stretching your connections. High speed video is much easier to obtain thanks to devices like 4XEM’s Fiber USB-C cable.

Problem it solves: Upgrading your displays has never been an easier task with 4XEM’s Fiber USB-C cables.

Features:

  • Supports 1080p, and up to 4K@60Hz video transport
  • Standard USB-C plug
  • Plug and play use
  • 40M in length
  • Does NOT support data transmission ONLY audio and video