Neptune™ Outdoor Articulating Wall Mount for 42" to 75" TVs

The Neptune™ Outdoor Articulating Wall Mount is the ideal mounting solution for Neptune™ Outdoor TVs. This all-season mount is specially coated with a protective anti-corrosive e-coating that repels against damaging temperature-related and outdoor corrosive elements. Extend your TV up to 22.72" (577mm) or fully-retract it to just 4.50" (114mm) from the wall for the perfect viewing position. The IncreLok™ tilt feature offers +15°/-5° vertical tilt movement to lock the TV at your ideal viewing angle. Integrated cable management protects, contains and conceals cables for a clean installation.


Features

  • Arm extends up to 22.72" (577mm) from the wall
  • IncreLok™ tilt locks the TV angle at -5°, 0°, 5°, 10° or 15°
  • Integrated cable management protects, contains and conceals cables for a clean, professional installation
  • Open wall plate design for increased wall access and improved aesthetic
  • Made of corrosion-resistant materials for weather resistance
  • Universal mount fits TVs with mounting patterns up to 730 x 405mm (28.75"W x 15.95"H) and up to 600 x 400mm VESA® compliant
  • Mounts to wood stud, concrete, cinder block or breeze block
  • Includes all necessary wall and TV attachment hardware