Linksys Atlas Max 6E: Tri-Band Mesh WiFi 6E System, 3-Pack

Unleash the Power of WiFi 6E

Linksys Atlas Max 6E (AXE8400) unleashes the biggest upgrade to WiFi in a decade, bringing the ultra-fast, low-latency 6GHz band to every corner of your home. Use as a backhaul between nodes or connect directly for seamless video conferencing, working from home, remote learning, and even the latest AR and VR. Velop Intelligent Mesh technology offers whole-home coverage that’s easily expandable by adding additional nodes. With easy setup, advanced security, and parental controls, Linksys Atlas Max 6E is an essential upgrade to any home that needs the most reliable, highest-speed WiFi.

A New Band for Your Latest Devices

WiFi 6E offers the 6GHz band connection needed for optimized work-from-home, online learning, livestreaming, and up to 6.5x faster speed for AR and VR devices.

For devices you wish to connect directly to the 6GHz band, please check with your device’s manufacturer regarding compatibility with the 6GHz band.

Highest Device Capacity Ever

With 4x† the channels of current WiFi systems, the 6 GHz band can handle all the traffic from the busiest smart homes using heavy-bandwidth devices all day, every day.

Powerful WiFi 6E Mesh Coverage

Velop Intelligent Mesh™ technology combined with WiFi 6E delivers gigabit WiFi speeds to every corner of your home or business.

Industry-Leading Technology

An advanced Qualcomm™ chipset delivers the ultimate WiFi 6E experience. This next-generation technology transforms home and business WiFi with its wire-like stability and blazing-fast performance.

Easy Setup and Control

The Linksys app makes setup simple. Once set up, you can access your network from anywhere, and view or prioritize which connected devices are using the most WiFi.

Smart Security

With automatic firmware updates, parental controls, and separate guest access, Velop provides a safe, secure and up-to-date home network.

4x4 MU-MIMO

4x4 WiFi radio with MU-MIMO enables more devices to connect simultaneously, allowing multi-device streaming, uninterrupted gaming, and faster internet speeds. Downlink and uplink MU-MIMO are both supported.

Ultra-Fast Multi-Gigabit Speed

With a 5 gigabit WAN port, you can experience up to 5 Gbps‡ speed throughout your home for smart TVs, streaming devices, gaming consoles, and even the latest VR and AR.

Works with all ISPs

You’re covered no matter who your internet provider is, plus you’ve got 100% backward compatibility for WiFi 5 and older devices.

True Tri-Band

Every tri-band node can broadcast on three wireless radio bands simultaneously with combined WiFi speeds up to 8.4 Gbps.

USB 3.0 Port

Connect storage devices to the 3.0 port and share across your WiFi network.